Murata Electronics Resonators CSTCC2M60G53A-R0

Description
2.6MHz Ceramic Resonator Built in Capacitor 15pF ±0.4% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet
Description
2.6MHz Ceramic Resonator Built in Capacitor 15pF ±0.4% -40°C ~ 125°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-12583-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-12583-2-ND
Resonators 490-12583-2-ND
2.6MHz Ceramic Resonator Built in Capacitor 15pF ±0.4% -40°C ~ 125°C Surface Mount

2.6MHz Ceramic Resonator Built in Capacitor 15pF ±0.4% -40°C ~ 125°C Surface Mount

Buy Now Datasheet
CERAMIC RES 2.6000MHZ 15PF SMD

CERAMIC RES 2.6000MHZ 15PF SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-12583-2-ND CSTCC2M60G53A-R0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ECS-SR3-16.00-B - Acme Chip Technology Co., Limited
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; Surface Mount
Frequency 16 MHz
View Details
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details
ABM3B MHz Crystal - ABM3B-27.120MHZ-10-D1G-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
Frequency Stability 15 ppm
View Details
7 suppliers