Murata Power Solutions Resonators CSTCC2M00G56-R0

Description
2MHz Ceramic Resonator Built in Capacitor 47pF ±0.4% 80 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
2MHz Ceramic Resonator Built in Capacitor 47pF ±0.4% 80 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-12582-2-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-12582-2-ND
Resonators 490-12582-2-ND
2MHz Ceramic Resonator Built in Capacitor 47pF ±0.4% 80 Ohms -20°C ~ 80°C Surface Mount

2MHz Ceramic Resonator Built in Capacitor 47pF ±0.4% 80 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet
CERAMIC RES 2.0000MHZ 47PF SMD

CERAMIC RES 2.0000MHZ 47PF SMD

Supplier's Site
CERAMIC RES 2.0000MHZ 47PF SMD

CERAMIC RES 2.0000MHZ 47PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resonators Resonators Resonators
Product Number 490-12582-2-ND CSTCC2M00G56-R0 CSTCC2M00G56-R0
Product Name Resonators Resonators Resonators
Resonator Type Ceramic Ceramic Ceramic
Package / Form Factor Surface Mount; 3-SMD, Non-Standard Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free; Built-in Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1916-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Through Hole; Radial - 2 Lead, 5.00mm Pitch
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
ASD XO (Standard) Crystal - ASD-24.000MHZ-LC-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 50 ppm
View Details
3 suppliers