Murata Electronics Resonators CSBLA800KJ58-B0

Description
800kHz Ceramic Resonator 100pF ±0.3% 60 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet
Description
800kHz Ceramic Resonator 100pF ±0.3% 60 Ohms -20°C ~ 80°C Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 490-1192-ND - DigiKey
Thief River Falls, MN, United States
Resonators
490-1192-ND
Resonators 490-1192-ND
800kHz Ceramic Resonator 100pF ±0.3% 60 Ohms -20°C ~ 80°C Through Hole

800kHz Ceramic Resonator 100pF ±0.3% 60 Ohms -20°C ~ 80°C Through Hole

Buy Now Datasheet
CER RES 800.0000KHZ 100PF T/H

CER RES 800.0000KHZ 100PF T/H

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 490-1192-ND CSBLA800KJ58-B0
Product Name Resonators Resonators
Resonator Type Ceramic Ceramic
Package / Form Factor Through Hole; Radial, Box - 2 Lead, 2.50mm Pitch Through Hole
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Resonators - ECS-SR1-6.00-B-TR - ECS Inc. International
Specs
Resonator Type Ceramic
Features / Standards RoHS
Frequency 6 MHz
View Details
3 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
ABLS MHz Crystal - ABLS-12.288MHZ-B4-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 12.29 MHz
Frequency Stability 50 ppm
View Details
5 suppliers