Murata Electronics Resonators - CSBFB800KJ58-R1 CSBFB800KJ58-R1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1163510-CSBFB800KJ58 -R1 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1163510-CSBFB800KJ58 -R1 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resonators - CSBFB800KJ58-R1 - 1163510-CSBFB800KJ58-R1 - Win Source Electronics
Laguna Hills, CA, United States
Resonators - CSBFB800KJ58-R1
1163510-CSBFB800KJ58-R1
Resonators - CSBFB800KJ58-R1 1163510-CSBFB800KJ58-R1
Manufacturer: Murata Electronics North America Win Source Part Number: 1163510-CSBFB800KJ58 -R1 Manufacturer Homepage: www.murata.com Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1163510-CSBFB800KJ58-R1
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited

Buy Now
CER RESONATOR SMD

CER RESONATOR SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Resonators Resonators
Product Number 1163510-CSBFB800KJ58-R1 CSBFB800KJ58-R1
Product Name Resonators - CSBFB800KJ58-R1 Resonators
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-250-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
6 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details