Murata Electronics Batteries Non-Rechargeable (Primary) CR2450R

Description
Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet
Description
Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Non-Rechargeable (Primary) - 490-18195-ND - DigiKey
Thief River Falls, MN, United States
Batteries Non-Rechargeable (Primary)
490-18195-ND
Batteries Non-Rechargeable (Primary) 490-18195-ND
Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Coin, 24.5mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - 1338250-CR2450R - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Batteries Non-Rechargeable (Primary)
1338250-CR2450R
Battery Products - Batteries Non-Rechargeable (Primary) 1338250-CR2450R
Win Source Part Number: 1338250-CR2450R Category: Battery Products - Batteries Non-Rechargeable (Primary) Series: CR2450 Termination Style: Requires Holder Package: Bulk Size / Dimension: 0.96" Dia x 0.20" H (24.5mm x 5.0mm) Standard Package: 900 Voltage - Rated: 3 V Shipping Info: Due to restrictions, only ground shipment is allowed. Battery Chemistry: Lithium Manganese Dioxide Battery Cell Size: Coin, 24.5mm Capacity: 500mAh Discharge Rate: 3mA ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: Not Applicable Storage/Refrigeratio n Temperature: 50°F ~ 77°F (10°C ~ 25°C) HTSUS: 8506.80.0000 Mfr: Murata Electronics Base Product Number: CR RoHS Status: Not applicable

Win Source Part Number: 1338250-CR2450R
Category: Battery Products - Batteries Non-Rechargeable (Primary)
Series: CR2450
Termination Style: Requires Holder
Package: Bulk
Size / Dimension: 0.96" Dia x 0.20" H (24.5mm x 5.0mm)
Standard Package: 900
Voltage - Rated: 3 V
Shipping Info: Due to restrictions, only ground shipment is allowed.
Battery Chemistry: Lithium Manganese Dioxide
Battery Cell Size: Coin, 24.5mm
Capacity: 500mAh
Discharge Rate: 3mA
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: Not Applicable
Storage/Refrigeration Temperature: 50°F ~ 77°F (10°C ~ 25°C)
HTSUS: 8506.80.0000
Mfr: Murata Electronics
Base Product Number: CR
RoHS Status: Not applicable

Buy Now Datasheet
Battery Products - Batteries Non-Rechargeable (Primary) - CR2450R - Acme Chip Technology Co., Limited
Shenzhen, China
Battery Products - Batteries Non-Rechargeable (Primary)
CR2450R
Battery Products - Batteries Non-Rechargeable (Primary) CR2450R
BATTERY LITHIUM 3V COIN 24.5MM

BATTERY LITHIUM 3V COIN 24.5MM

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Batteries Batteries Batteries
Product Number 490-18195-ND 1338250-CR2450R CR2450R
Product Name Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary) Battery Products - Batteries Non-Rechargeable (Primary)
Specialty Cells Coin Cell or Button Cell Coin Cell or Button Cell
Application General Purpose
Capacity 0.5000 ampere-hr 0.5000 ampere-hr
Operating Temperature -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details
SAFEFlex GSE Batteries - FBP-1419-48V - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 630 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details