Murata Power Solutions DC DC Converters CMR0512S3C

Description
Isolated Module DC DC Converter 2 Output 12V -12V 31mA, 31mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 31mA, 31mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-2899-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-2899-5-ND
DC DC Converters 811-2899-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 31mA, 31mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 12V -12V 31mA, 31mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CMR0512S3C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CMR0512S3C
Power Supplies - Board Mount - DC DC Converters CMR0512S3C
DC DC CONVERTER +/-12V 750MW

DC DC CONVERTER +/-12V 750MW

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 0.75W, 12V; Power Supply Approvals Murata Power Solutions - 29X1509 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 0.75W, 12V; Power Supply Approvals Murata Power Solutions
29X1509
Dc-Dc Converter, Iso Pol, 2 O/p, 0.75W, 12V; Power Supply Approvals Murata Power Solutions 29X1509
DC-DC CONVERTER, ISO POL, 2 O/P, 0.75W, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:31mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 0.75W, 12V; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:750mW; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:31mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-2899-5-ND CMR0512S3C 29X1509
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 0.75W, 12V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0310 amps 0.0310 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
AC Power Supply - 21758645 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
Type AC Power Source
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details