20-40 Watt Single Output Encapsulated Switching Power Supply with PFC for Indoor & Outdoor IP66/NEMA 4 Applications
Power supply, switching, in:90-264VAC, out:12VDC, 3.33A, 40W, IP66/Nema 4 applic
| Triad Magnetics | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | TLD1040-12 | 70218061 |
| Product Name | TLD1020/40 Series - 20-40 Watt (W) Single Output Encapsulated Switching Power Supplies | Power supply, switching, in:90-264VAC, out:12VDC, 3.33A, 40W, IP66/Nema 4 applic |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | Switching Power Supply |
| Operating Temperature | -30 to 60 C (-22 to 140 F) | |
| DC Output Voltage | 12.0 volts | 12.0 volts |
| DC Output Current | 3.33 amps |