Murata Electronics EMI / RFI Components - CFUCG455KG1A-R0 CFUCG455KG1A-R0

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192413-CFUCG455KG1A -R0 Shielding: Unshielded Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 80 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192413-CFUCG455KG1A -R0 Shielding: Unshielded Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 80 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI / RFI Components - CFUCG455KG1A-R0 - 1192413-CFUCG455KG1A-R0 - Win Source Electronics
Laguna Hills, CA, United States
EMI / RFI Components - CFUCG455KG1A-R0
1192413-CFUCG455KG1A-R0
EMI / RFI Components - CFUCG455KG1A-R0 1192413-CFUCG455KG1A-R0
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1192413-CFUCG455KG1A -R0 Shielding: Unshielded Categories: EMI / RFI Components Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Operating Temperature: 80 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1192413-CFUCG455KG1A-R0
Shielding: Unshielded
Categories: EMI / RFI Components
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Operating Temperature: 80 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1192413-CFUCG455KG1A-R0
Product Name EMI / RFI Components - CFUCG455KG1A-R0
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-685 5315TC-685XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details