Murata Power Solutions DC DC Converters BWR-5/700-D48A-C

Description
Isolated Module DC DC Converter 2 Output 5V -5V 700mA, 700mA 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 700mA, 700mA 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1718-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1718-5-ND
DC DC Converters 811-1718-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 700mA, 700mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 700mA, 700mA 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - BWR-5/700-D48A-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BWR-5/700-D48A-C
Power Supplies - Board Mount - DC DC Converters BWR-5/700-D48A-C
DC DC CONVERTER +/-5V 7W

DC DC CONVERTER +/-5V 7W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 5V, -5V; Power Supply Approvals Murata Power Solutions - 87K3521 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 5V, -5V; Power Supply Approvals Murata Power Solutions
87K3521
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 5V, -5V; Power Supply Approvals Murata Power Solutions 87K3521
DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:700mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:700mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1718-5-ND BWR-5/700-D48A-C 87K3521
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 5V, -5V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.7000 amps 0.7000 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG3-24-15DF - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
2 suppliers
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details
Power supply - 787-722 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers