Manufacturer: Murata Electronics
Win Source Part Number: 809224-BNX027H01L
Packaging: Reel
Type: Low Pass
Mounting Style: SMD
Applications: Automotive
Voltage - Rated: 16V
Technology: LC
Height: 0.146" (3.70mm)
Current: 20A
Number of Channels: 2
Attenuation Value: 35dB at 40kHz ~ 1GHz
Filter Order: 5th
Resistance - Channel (Ohms): 0.00043
Values: C = 22μF
ESD Protection: No
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.476" L x 0.358" W (12.10mm x 9.10mm)
Manufacturer Package: 4-SMD, No Lead
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | BNX027H01L |
| Product Name | EMI/RFI Filters (LC, RC Networks) - BNX027H01L |