Murata Electronics EMI/RFI Filters (LC, RC Networks) - BNX025H01L BNX025H01L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023730-BNX025H01L Packaging: Reel - TR Type: Low Pass Voltage Rating: 25V Applications: Automotive Mounting: SMD (SMT) Technology: LC Height: 0.146" (3.70mm) Current: 15A Number of Channels: 2 Attenuation Value: 35dB @ 50kHz to 1GHz Filter Order: 5th Resistance - Channel (Ohms): 0.00043 Values: C = 10μF ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.476" L x 0.358" W (12.10mm x 9.10mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1023730-BNX025H01L Packaging: Reel - TR Type: Low Pass Voltage Rating: 25V Applications: Automotive Mounting: SMD (SMT) Technology: LC Height: 0.146" (3.70mm) Current: 15A Number of Channels: 2 Attenuation Value: 35dB @ 50kHz to 1GHz Filter Order: 5th Resistance - Channel (Ohms): 0.00043 Values: C = 10μF ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.476" L x 0.358" W (12.10mm x 9.10mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - BNX025H01L - BNX025H01L - Win Source Electronics
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - BNX025H01L
BNX025H01L
EMI/RFI Filters (LC, RC Networks) - BNX025H01L BNX025H01L
Manufacturer: Murata Electronics North America Win Source Part Number: 1023730-BNX025H01L Packaging: Reel - TR Type: Low Pass Voltage Rating: 25V Applications: Automotive Mounting: SMD (SMT) Technology: LC Height: 0.146" (3.70mm) Current: 15A Number of Channels: 2 Attenuation Value: 35dB @ 50kHz to 1GHz Filter Order: 5th Resistance - Channel (Ohms): 0.00043 Values: C = 10μF ESD Protection: No Categories: Filters Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.476" L x 0.358" W (12.10mm x 9.10mm) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1023730-BNX025H01L
Packaging: Reel - TR
Type: Low Pass
Voltage Rating: 25V
Applications: Automotive
Mounting: SMD (SMT)
Technology: LC
Height: 0.146" (3.70mm)
Current: 15A
Number of Channels: 2
Attenuation Value: 35dB @ 50kHz to 1GHz
Filter Order: 5th
Resistance - Channel (Ohms): 0.00043
Values: C = 10μF
ESD Protection: No
Categories: Filters
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.476" L x 0.358" W (12.10mm x 9.10mm)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number BNX025H01L
Product Name EMI/RFI Filters (LC, RC Networks) - BNX025H01L
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
Band Pass Filter - 5o2648140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 15000 to 20000 MHz
View Details