Murata Electronics EMI/RFI Filters (LC, RC Networks) - BNX005-11 BNX005-11

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864456-BNX005-11 Series: EMIFIL®, BNX Operating Temperature Range: -40°C ~ 85°C Features: LC EMI Filter 5th Order Low Pass 2 Channel - 15 Block, 4 Lead Package: Block, 4 Lead Package: Box Mounting: Through Hole Family Name: BNX0 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8548.90.0100 Other Part Number: BNX00511, BNX005-11-ND, 490-18608
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864456-BNX005-11 Series: EMIFIL®, BNX Operating Temperature Range: -40°C ~ 85°C Features: LC EMI Filter 5th Order Low Pass 2 Channel - 15 Block, 4 Lead Package: Block, 4 Lead Package: Box Mounting: Through Hole Family Name: BNX0 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8548.90.0100 Other Part Number: BNX00511, BNX005-11-ND, 490-18608
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - BNX005-11
BNX005-11
EMI/RFI Filters (LC, RC Networks) - BNX005-11 BNX005-11
Manufacturer: Murata Electronics North America Win Source Part Number: 864456-BNX005-11 Series: EMIFIL®, BNX Operating Temperature Range: -40°C ~ 85°C Features: LC EMI Filter 5th Order Low Pass 2 Channel - 15 Block, 4 Lead Package: Block, 4 Lead Package: Box Mounting: Through Hole Family Name: BNX0 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8548.90.0100 Other Part Number: BNX00511, BNX005-11-ND, 490-18608

Manufacturer: Murata Electronics North America
Win Source Part Number: 864456-BNX005-11
Series: EMIFIL®, BNX
Operating Temperature Range: -40°C ~ 85°C
Features: LC EMI Filter 5th Order Low Pass 2 Channel - 15 Block, 4 Lead
Package: Block, 4 Lead
Package: Box
Mounting: Through Hole
Family Name: BNX0
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
HTSUS: 8548.90.0100
Other Part Number: BNX00511, BNX005-11-ND, 490-18608

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number BNX005-11
Product Name EMI/RFI Filters (LC, RC Networks) - BNX005-11
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Filters - 1761-B121KB3S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 12000 MHz
View Details
Band Stop Filter - 5o29295670 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 2200 MHz
View Details