Murata Electronics EMI/RFI Filters (LC, RC Networks) - BNX003-11 BNX003-11

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864455-BNX003-11 Series: EMIFIL®, BNX Operating Temperature Range: -40°C ~ 85°C Features: LC EMI Filter 5th Order Low Pass 2 Channel - 10 Block, 4 Lead Package: Block, 4 Lead Package: Box Mounting: Through Hole Family Name: BNX0 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-18607, BNX003-11-ND, BNX00311
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 864455-BNX003-11 Series: EMIFIL®, BNX Operating Temperature Range: -40°C ~ 85°C Features: LC EMI Filter 5th Order Low Pass 2 Channel - 10 Block, 4 Lead Package: Block, 4 Lead Package: Box Mounting: Through Hole Family Name: BNX0 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-18607, BNX003-11-ND, BNX00311
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - BNX003-11
BNX003-11
EMI/RFI Filters (LC, RC Networks) - BNX003-11 BNX003-11
Manufacturer: Murata Electronics North America Win Source Part Number: 864455-BNX003-11 Series: EMIFIL®, BNX Operating Temperature Range: -40°C ~ 85°C Features: LC EMI Filter 5th Order Low Pass 2 Channel - 10 Block, 4 Lead Package: Block, 4 Lead Package: Box Mounting: Through Hole Family Name: BNX0 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-18607, BNX003-11-ND, BNX00311

Manufacturer: Murata Electronics North America
Win Source Part Number: 864455-BNX003-11
Series: EMIFIL®, BNX
Operating Temperature Range: -40°C ~ 85°C
Features: LC EMI Filter 5th Order Low Pass 2 Channel - 10 Block, 4 Lead
Package: Block, 4 Lead
Package: Box
Mounting: Through Hole
Family Name: BNX0
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-18607, BNX003-11-ND, BNX00311

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number BNX003-11
Product Name EMI/RFI Filters (LC, RC Networks) - BNX003-11
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF220115A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 240000 to 320000 kHz
View Details
Band Stop Filter - 5o29255810 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 1249 MHz
View Details
5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5503 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details