Murata Power Solutions 80Ohm 100MHz 0.5A Inductor and Choke BLM41AF800SN1L

Description
Ferrite Beads Multi-Layer 80Ohm 25% 100MHz 0.5A 0.1Ohm DCR 1806 T/R Product overview: BLM41AF800SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80Ohm, 100MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80Ohm, 100MHz, 0.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41AF800SN1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Beads Multi-Layer 80Ohm 25% 100MHz 0.5A 0.1Ohm DCR 1806 T/R Product overview: BLM41AF800SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80Ohm, 100MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80Ohm, 100MHz, 0.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41AF800SN1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80Ohm 100MHz 0.5A Inductor and Choke - 841-BLM41AF800SN1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80Ohm 100MHz 0.5A Inductor and Choke
841-BLM41AF800SN1L
80Ohm 100MHz 0.5A Inductor and Choke 841-BLM41AF800SN1L
Ferrite Beads Multi-Layer 80Ohm 25% 100MHz 0.5A 0.1Ohm DCR 1806 T/R Product overview: BLM41AF800SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80Ohm, 100MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80Ohm, 100MHz, 0.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41AF800SN1L can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 80Ohm 25% 100MHz 0.5A 0.1Ohm DCR 1806 T/R Product overview: BLM41AF800SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80Ohm, 100MHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 80Ohm, 100MHz, 0.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41AF800SN1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Ferrite Beads - BLM41AF800SN1L - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Ferrite Beads
BLM41AF800SN1L
Integrated Circuits (ICs) - Ferrite Beads BLM41AF800SN1L
Integrated Circuits (ICs) - Ferrite Beads

Integrated Circuits (ICs) - Ferrite Beads

Supplier's Site
Ferrite Bead, 0.1Ohm, 500Ma, 1806; Ferrite Case Style Murata - 96K6999 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.1Ohm, 500Ma, 1806; Ferrite Case Style Murata
96K6999
Ferrite Bead, 0.1Ohm, 500Ma, 1806; Ferrite Case Style Murata 96K6999
FERRITE BEAD, 0.1OHM, 500mA, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance:80ohm; DC Current Rating:500mA; Product Range:BLM41A Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:4.5mm RoHS Compliant: Yes

FERRITE BEAD, 0.1OHM, 500mA, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance:80ohm; DC Current Rating:500mA; Product Range:BLM41A Series; DC Resistance Max:0.1ohm; Impedance Tolerance:± 25%; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 841-BLM41AF800SN1L BLM41AF800SN1L 96K6999
Product Name 80Ohm 100MHz 0.5A Inductor and Choke Integrated Circuits (ICs) - Ferrite Beads Ferrite Bead, 0.1Ohm, 500Ma, 1806; Ferrite Case Style Murata
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 80 ohms 80 ohms 80 ohms
Packing Method Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8110-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
View Details