FERRITE BEAD 800 OHM 1206 1LN Product overview: BLM31KN801SZ1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31KN801SZ1L can be used for catalog matching and distributor lookup.
Win Source Part Number: 1369208-BLM31KN801SZ
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Base Product Number: BLM31KN
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.071" (1.80mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 800 Ohms @ 100 MHz
Current Rating (Max): 2.5A
DC Resistance (DCR) (Max): 50mOhm
800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm
800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm
800 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2.5A 50mOhm
50mΩ ±25% 800Ω@100MHz 1206 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM31KN801SZ1L | 1369208-BLM31KN801SZ1L | 490-16537-2-ND | BLM31KN801SZ1L |
| Product Name | 800 OHM Inductor and Choke | Filters - Ferrite Beads and Chips | Ferrite Beads and Chips | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | |||
| Technology | Multi-Layer Power | |||
| Inductance Tolerance | 25 (+/- %) | |||
| Impedance | 800 ohms | 800 ohms | 800 ohms |