Murata Power Solutions Ferrite Beads and Chips BLM21AG102SH1D

Description
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 280mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 280mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-10664-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-10664-2-ND
Ferrite Beads and Chips 490-10664-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 280mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 280mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-10664-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-10664-6-ND
Ferrite Beads and Chips 490-10664-6-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 280mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 280mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-10664-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-10664-1-ND
Ferrite Beads and Chips 490-10664-1-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 280mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 500mA 280mOhm

Buy Now Datasheet
Inductor and Choke - 841-BLM21AG102SH1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM21AG102SH1D
Inductor and Choke 841-BLM21AG102SH1D
FERRITE BEAD 1K OHM 0805 1LN Product overview: BLM21AG102SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21AG102SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0805 1LN Product overview: BLM21AG102SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM21AG102SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Beads - 1225326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1225326
Ferrite Beads 1225326
Murata BLM21AG102SH1D Ferrite Bead

Murata BLM21AG102SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1048537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048537
Ferrite Beads 1048537
Murata BLM21AG102SH1D Ferrite Bead

Murata BLM21AG102SH1D Ferrite Bead

Supplier's Site
Ferrite Beads - 1048537P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048537P
Ferrite Beads 1048537P
Murata BLM21AG102SH1D Ferrite Bead

Murata BLM21AG102SH1D Ferrite Bead

Supplier's Site
Ferrite Bead, Aec-Q200, 0805, 0.6A Rohs Compliant Murata - 76AH5067 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0805, 0.6A Rohs Compliant Murata
76AH5067
Ferrite Bead, Aec-Q200, 0805, 0.6A Rohs Compliant Murata 76AH5067
FERRITE BEAD, AEC-Q200, 0805, 0.6A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0805, 0.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-10664-2-ND 841-BLM21AG102SH1D 1225326 1048537P 76AH5067
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Beads Ferrite Beads Ferrite Bead, Aec-Q200, 0805, 0.6A Rohs Compliant Murata
DCR 0.2700 ohms
Rated DC Current 600 milliamps 500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8115-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details