Murata Electronics Ferrite Beads and Chips BLM18SG260TZ1D

Description
FERRITE BEAD 26 OHM 0603 1LN
Request a Quote
Description
FERRITE BEAD 26 OHM 0603 1LN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1368916-BLM18SG260TZ1D is a ferrite bead designed for automotive applications, particularly in infotainment and comfort equipment. It operates within a temperature range of -55°C to +125°C and is rated for a maximum current of 6A. The component features an impedance of 26 Ohms at 100 MHz and has a maximum DC resistance of 7 mOhm. It is packaged in a 0603 (1608 metric) surface mount format and is compliant with AEC-Q200 standards, making it suitable for automotive use. The product is supplied on tape and reel, facilitating automated assembly processes. It is important to note that this ferrite bead is not suitable for applications critical to passenger safety, such as ABS or airbags.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1368916-BLM18SG260TZ1D is a ferrite bead designed for automotive applications, particularly in infotainment and comfort equipment. It operates within a temperature range of -55°C to +125°C and is rated for a maximum current of 6A. The component features an impedance of 26 Ohms at 100 MHz and has a maximum DC resistance of 7 mOhm. It is packaged in a 0603 (1608 metric) surface mount format and is compliant with AEC-Q200 standards, making it suitable for automotive use. The product is supplied on tape and reel, facilitating automated assembly processes. It is important to note that this ferrite bead is not suitable for applications critical to passenger safety, such as ABS or airbags.

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-BLM18SG260TZ1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SG260TZ1DCT-ND
Ferrite Beads and Chips 490-BLM18SG260TZ1DCT-ND
FERRITE BEAD 26 OHM 0603 1LN

FERRITE BEAD 26 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SG260TZ1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SG260TZ1DDKR-ND
Ferrite Beads and Chips 490-BLM18SG260TZ1DDKR-ND
FERRITE BEAD 26 OHM 0603 1LN

FERRITE BEAD 26 OHM 0603 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM18SG260TZ1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM18SG260TZ1DTR-ND
Ferrite Beads and Chips 490-BLM18SG260TZ1DTR-ND
1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 7mOhm

1 Power Line Ferrite Bead 0603 (1608 Metric) 6A 7mOhm

Buy Now Datasheet
Ferrite Beads - 2234932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234932
Ferrite Beads 2234932
Murata BLM18SG260TZ1D Ferrite Bead

Murata BLM18SG260TZ1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234932P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234932P
Ferrite Beads 2234932P
Murata BLM18SG260TZ1D Ferrite Bead

Murata BLM18SG260TZ1D Ferrite Bead

Supplier's Site
Ferrite Beads - 2234931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
2234931
Ferrite Beads 2234931
Murata BLM18SG260TZ1D Ferrite Bead

Murata BLM18SG260TZ1D Ferrite Bead

Supplier's Site
26 OHM Inductor and Choke - 841-BLM18SG260TZ1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26 OHM Inductor and Choke
841-BLM18SG260TZ1D
26 OHM Inductor and Choke 841-BLM18SG260TZ1D
FERRITE BEAD 26 OHM 0603 1LN Product overview: BLM18SG260TZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 26 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SG260TZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 26 OHM 0603 1LN Product overview: BLM18SG260TZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 26 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18SG260TZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Ferrite Beads and Chips - 1368916-BLM18SG260TZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1368916-BLM18SG260TZ1D
Filters - Ferrite Beads and Chips 1368916-BLM18SG260TZ1D
Win Source Part Number: 1368916-BLM18SG260TZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Features: Automotive Package / Case: 0603 (1608 Metric) Base Product Number: BLM18SG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.026" (0.65mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 26 Ohms @ 100 MHz Current Rating (Max): 6A DC Resistance (DCR) (Max): 7mOhm

Win Source Part Number: 1368916-BLM18SG260TZ1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Features: Automotive
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18SG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.026" (0.65mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 26 Ohms @ 100 MHz
Current Rating (Max): 6A
DC Resistance (DCR) (Max): 7mOhm

Buy Now Datasheet
Ferrite Bead, 6A, 0.007Ohm, 0603 Rohs Compliant Murata - 36AJ3147 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 6A, 0.007Ohm, 0603 Rohs Compliant Murata
36AJ3147
Ferrite Bead, 6A, 0.007Ohm, 0603 Rohs Compliant Murata 36AJ3147
FERRITE BEAD, 6A, 0.007OHM, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 6A, 0.007OHM, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Ferrite Beads
Product Number 490-BLM18SG260TZ1DCT-ND 2234932 841-BLM18SG260TZ1D 1368916-BLM18SG260TZ1D 36AJ3147
Product Name Ferrite Beads and Chips Ferrite Beads 26 OHM Inductor and Choke Filters - Ferrite Beads and Chips Ferrite Bead, 6A, 0.007Ohm, 0603 Rohs Compliant Murata
DCR 0.0070 ohms 0.0070 ohms
Rated DC Current 6000 milliamps 6000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - CME2425-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details