Murata Power Solutions Ferrite Beads and Chips BLM18RK102SN1D

Description
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-5228-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5228-2-ND
Ferrite Beads and Chips 490-5228-2-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5228-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5228-1-ND
Ferrite Beads and Chips 490-5228-1-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5228-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5228-6-ND
Ferrite Beads and Chips 490-5228-6-ND
1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

1 kOhms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 800mOhm

Buy Now Datasheet
Ferrite Beads - 7241431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241431
Ferrite Beads 7241431
Murata BLM18RK102SN1D Ferrite Bead

Murata BLM18RK102SN1D Ferrite Bead

Supplier's Site
Inductor and Choke - 841-BLM18RK102SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
841-BLM18RK102SN1D
Inductor and Choke 841-BLM18RK102SN1D
FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18RK102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18RK102SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18RK102SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18RK102SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.8Ohm, 200Ma, 0603; Ferrite Case Style Murata - 73M9117 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.8Ohm, 200Ma, 0603; Ferrite Case Style Murata
73M9117
Ferrite Bead, 0.8Ohm, 200Ma, 0603; Ferrite Case Style Murata 73M9117
FERRITE BEAD, 0.8OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:BLM18R Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

FERRITE BEAD, 0.8OHM, 200mA, 0603; Ferrite Case Style:0603 [1608 Metric]; Impedance:1kohm; DC Current Rating:200mA; Product Range:BLM18R Series; DC Resistance Max:0.8ohm; Impedance Tolerance:± 25%; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-5228-2-ND 7241431 841-BLM18RK102SN1D 73M9117
Product Name Ferrite Beads and Chips Ferrite Beads Inductor and Choke Ferrite Bead, 0.8Ohm, 200Ma, 0603; Ferrite Case Style Murata
DCR 0.8000 ohms 0.8000 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Molded SMD Inductors - 1-2176738-0 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0036 microH
View Details
Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers