Murata Electronics Filters - Ferrite Beads and Chips BLM18KG471SZ1D

Description
Win Source Part Number: 1369142-BLM18KG471SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18KG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 130mOhm
Request a Quote
Description
Win Source Part Number: 1369142-BLM18KG471SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18KG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 130mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number BLM18KG471SZ1, is designed for automotive applications, particularly in infotainment systems. It features a surface mount device (SMD) configuration with dimensions of 1.6mm x 0.8mm x 0.8mm (0603 size code). This component has an impedance of 470Ω at 100MHz, with a tolerance of ±25%. It supports a rated current of 1.5A at 85°C and 1A at 125°C, with a maximum DC resistance of 0.13Ω. The operating temperature range is from -55°C to 125°C. The ferrite bead is AEC-Q200 compliant and RoHS compliant, making it suitable for automotive environments. Its nickel barrier structure enhances solder heat resistance, and it can effectively reduce noise without requiring a ground connection.

Datasheet Summary
Powered by GS/AI

The Ferrite Bead, part number BLM18KG471SZ1, is designed for automotive applications, particularly in infotainment systems. It features a surface mount device (SMD) configuration with dimensions of 1.6mm x 0.8mm x 0.8mm (0603 size code). This component has an impedance of 470Ω at 100MHz, with a tolerance of ±25%. It supports a rated current of 1.5A at 85°C and 1A at 125°C, with a maximum DC resistance of 0.13Ω. The operating temperature range is from -55°C to 125°C. The ferrite bead is AEC-Q200 compliant and RoHS compliant, making it suitable for automotive environments. Its nickel barrier structure enhances solder heat resistance, and it can effectively reduce noise without requiring a ground connection.

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369142-BLM18KG471SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369142-BLM18KG471SZ1D
Filters - Ferrite Beads and Chips 1369142-BLM18KG471SZ1D
Win Source Part Number: 1369142-BLM18KG471SZ 1D Category: Filters - Ferrite Beads and Chips Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: EMIFIL®, BLM18 Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Base Product Number: BLM18KG Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.037" (0.95mm) Filter Type: Power Line Number of Lines: 1 Impedance @ Frequency: 470 Ohms @ 100 MHz Current Rating (Max): 1.5A DC Resistance (DCR) (Max): 130mOhm

Win Source Part Number: 1369142-BLM18KG471SZ1D
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: EMIFIL®, BLM18
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Base Product Number: BLM18KG
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.037" (0.95mm)
Filter Type: Power Line
Number of Lines: 1
Impedance @ Frequency: 470 Ohms @ 100 MHz
Current Rating (Max): 1.5A
DC Resistance (DCR) (Max): 130mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16497-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16497-2-ND
Ferrite Beads and Chips 490-16497-2-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 130mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 130mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16497-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16497-6-ND
Ferrite Beads and Chips 490-16497-6-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 130mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 130mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16497-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16497-1-ND
Ferrite Beads and Chips 490-16497-1-ND
470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 130mOhm

470 Ohms @ 100MHz 1 Power Line Ferrite Bead 0603 (1608 Metric) 1.5A 130mOhm

Buy Now Datasheet
470 OHM Inductor and Choke - 841-BLM18KG471SZ1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470 OHM Inductor and Choke
841-BLM18KG471SZ1D
470 OHM Inductor and Choke 841-BLM18KG471SZ1D
FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18KG471SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG471SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 470 OHM 0603 1LN Product overview: BLM18KG471SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18KG471SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0603, 1.5A Rohs Compliant Murata - 76AH5057 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 1.5A Rohs Compliant Murata
76AH5057
Ferrite Bead, Aec-Q200, 0603, 1.5A Rohs Compliant Murata 76AH5057
FERRITE BEAD, AEC-Q200, 0603, 1.5A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 1.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 1369142-BLM18KG471SZ1D 490-16497-2-ND 841-BLM18KG471SZ1D 76AH5057
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 470 OHM Inductor and Choke Ferrite Bead, Aec-Q200, 0603, 1.5A Rohs Compliant Murata
Core Material Ferrite
DCR 0.1300 ohms 0.1300 ohms
Rated DC Current 1500 milliamps 1500 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176641-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3233-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details