Murata Electronics Ferrite Beads and Chips BLM18HE102SZ1D

Description
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-14397-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14397-2-ND
Ferrite Beads and Chips 490-14397-2-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14397-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14397-6-ND
Ferrite Beads and Chips 490-14397-6-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14397-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14397-1-ND
Ferrite Beads and Chips 490-14397-1-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 600mA 350mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 0603, 0.6A Rohs Compliant Murata - 76AH5042 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 0.6A Rohs Compliant Murata
76AH5042
Ferrite Bead, Aec-Q200, 0603, 0.6A Rohs Compliant Murata 76AH5042
FERRITE BEAD, AEC-Q200, 0603, 0.6A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 0.6A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM18HE102SZ1D
Bead/Filter/EMI Optimization >> Ferrite Beads BLM18HE102SZ1D
350mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

350mΩ ±25% 1kΩ@100MHz 0603 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Ferrite Beads Ferrite Beads Ferrite Beads
Product Number 490-14397-2-ND 76AH5042 BLM18HE102SZ1D
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 0603, 0.6A Rohs Compliant Murata Bead/Filter/EMI Optimization >> Ferrite Beads
DCR 0.3500 ohms 0.3500 ohms
Rated DC Current 600 milliamps 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176493-2 - TE Connectivity
Specs
Impedance 1500 ohms
DCR 0.6000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0402DF (1005) Series Wirewound Ferrite Beads - 0402DF-360 0402DF-360XJRW - Coilcraft, Inc.
Specs
Impedance 171 ohms
DCR 0.0550 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers