TE Connectivity Ferrite Beads 2-2176493-2

Description
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .6 Impedance (OHM) : 1500 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0603 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .6 Impedance (OHM) : 1500 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0603 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 2-2176493-2 - TE Connectivity
Berwyn, PA, United States
Ferrite Beads
2-2176493-2
Ferrite Beads 2-2176493-2
Dimensions Product Height : .8 MM  [.031 INCH ] Product Length : 1.6 MM  [.062 INCH ] Product Width : .8 MM  [.031 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 200 DC Resistance (OHM) : .6 Impedance (OHM) : 1500 Passive Component Tolerance (PCT) : 25 Product Type Features Package Size Code : 0603 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Dimensions


  • Product Height : .8 MM  [.031 INCH ]
  • Product Length : 1.6 MM  [.062 INCH ]
  • Product Width : .8 MM  [.031 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 200
  • DC Resistance (OHM) : .6
  • Impedance (OHM) : 1500
  • Passive Component Tolerance (PCT) : 25

Product Type Features


  • Package Size Code : 0603

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Ferrite Bead, 1.5 Kohm, 0.2A, 0603 Rohs Compliant Te Connectivity - 46AK7980 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 1.5 Kohm, 0.2A, 0603 Rohs Compliant Te Connectivity
46AK7980
Ferrite Bead, 1.5 Kohm, 0.2A, 0603 Rohs Compliant Te Connectivity 46AK7980
FERRITE BEAD, 1.5 KOHM, 0.2A, 0603 ROHS COMPLIANT: YES

FERRITE BEAD, 1.5 KOHM, 0.2A, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 2-2176493-2 46AK7980
Product Name Ferrite Beads Ferrite Bead, 1.5 Kohm, 0.2A, 0603 Rohs Compliant Te Connectivity
Impedance 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2176494-2 - TE Connectivity
Specs
Impedance 26 ohms
DCR 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
10A 1.2mH Inductor and Choke - 166-10VS1 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 1-2176744-1 - TE Connectivity
Specs
Impedance 60 ohms
DCR 0.0600 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Ferrite Beads and Chips - 1712-BMC1JY1000ANTR-ND - DigiKey
Specs
DCR 0.5500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details