Murata Power Solutions Ferrite Beads and Chips BLM18BD102SH1D

Description
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm
Request a Quote Datasheet
Description
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-7813-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7813-6-ND
Ferrite Beads and Chips 490-7813-6-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7813-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7813-2-ND
Ferrite Beads and Chips 490-7813-2-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-7813-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-7813-1-ND
Ferrite Beads and Chips 490-7813-1-ND
1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm

1 kOhms @ 100MHz 1 Signal Line Ferrite Bead 0603 (1608 Metric) 200mA 850mOhm

Buy Now Datasheet
Singapore, Singapore
Inductor and Choke
841-BLM18BD102SH1D
Inductor and Choke 841-BLM18BD102SH1D
FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18BD102SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD102SH1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 0603 1LN Product overview: BLM18BD102SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM18BD102SH1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 0603, 0.2A Rohs Compliant Murata - 76AH5031 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 0603, 0.2A Rohs Compliant Murata
76AH5031
Ferrite Bead, Aec-Q200, 0603, 0.2A Rohs Compliant Murata 76AH5031
FERRITE BEAD, AEC-Q200, 0603, 0.2A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 0603, 0.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 490-7813-6-ND 841-BLM18BD102SH1D 76AH5031
Product Name Ferrite Beads and Chips Inductor and Choke Ferrite Bead, Aec-Q200, 0603, 0.2A Rohs Compliant Murata
DCR 0.8500 ohms
Rated DC Current 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 486-DLO1-24-0007TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details