Murata Electronics Filters - Ferrite Beads and Chips BLM15GA750SZ1D

Description
Win Source Part Number: 1369037-BLM15GA750SZ 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Product Status: Active Features: Automotive Package / Case: 0402 (1005 Metric) Base Product Number: BLM15GA Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 75 Ohms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 1.3Ohm
Request a Quote Datasheet
Description
Win Source Part Number: 1369037-BLM15GA750SZ 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Product Status: Active Features: Automotive Package / Case: 0402 (1005 Metric) Base Product Number: BLM15GA Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 75 Ohms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 1.3Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1369037-BLM15GA750SZ1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1369037-BLM15GA750SZ1D
Filters - Ferrite Beads and Chips 1369037-BLM15GA750SZ1D
Win Source Part Number: 1369037-BLM15GA750SZ 1D Category: Filters - Ferrite Beads and Chips Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: BLM Product Status: Active Features: Automotive Package / Case: 0402 (1005 Metric) Base Product Number: BLM15GA Mounting Type: Surface Mount HTSUS: 8548.00.0000 Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Height (Max): 0.022" (0.55mm) Filter Type: Signal Line Number of Lines: 1 Impedance @ Frequency: 75 Ohms @ 100 MHz Current Rating (Max): 200mA DC Resistance (DCR) (Max): 1.3Ohm

Win Source Part Number: 1369037-BLM15GA750SZ1D
Category: Filters - Ferrite Beads and Chips
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM
Product Status: Active
Features: Automotive
Package / Case: 0402 (1005 Metric)
Base Product Number: BLM15GA
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.022" (0.55mm)
Filter Type: Signal Line
Number of Lines: 1
Impedance @ Frequency: 75 Ohms @ 100 MHz
Current Rating (Max): 200mA
DC Resistance (DCR) (Max): 1.3Ohm

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15GA750SZ1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15GA750SZ1DDKR-ND
Ferrite Beads and Chips 490-BLM15GA750SZ1DDKR-ND
FERRITE BEAD 75 OHM 0402 1LN

FERRITE BEAD 75 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15GA750SZ1DCT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15GA750SZ1DCT-ND
Ferrite Beads and Chips 490-BLM15GA750SZ1DCT-ND
FERRITE BEAD 75 OHM 0402 1LN

FERRITE BEAD 75 OHM 0402 1LN

Buy Now Datasheet
Ferrite Beads and Chips - 490-BLM15GA750SZ1DTR-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-BLM15GA750SZ1DTR-ND
Ferrite Beads and Chips 490-BLM15GA750SZ1DTR-ND
1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.3Ohm

1 Signal Line Ferrite Bead 0402 (1005 Metric) 200mA 1.3Ohm

Buy Now Datasheet
Singapore, Singapore
75 OHM Inductor and Choke
841-BLM15GA750SZ1D
75 OHM Inductor and Choke 841-BLM15GA750SZ1D
FERRITE BEAD 75 OHM 0402 1LN Product overview: BLM15GA750SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 75 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15GA750SZ1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 75 OHM 0402 1LN Product overview: BLM15GA750SZ1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 75 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15GA750SZ1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes
Product Number 1369037-BLM15GA750SZ1D 490-BLM15GA750SZ1DDKR-ND 841-BLM15GA750SZ1D
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 75 OHM Inductor and Choke
Core Material Ferrite
DCR 1.3 ohms 1.3 ohms
Rated DC Current 200 milliamps 200 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0201DS-3N9XJEW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
Power Inductors - 1-2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 486-5706-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details