FERRITE BEAD 70 OHM 0402 1LN Product overview: BLM15AG700SH1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 70 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM15AG700SH1D can be used for catalog matching and distributor lookup.
70 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 150mOhm
70 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 150mOhm
70 Ohms @ 100MHz 1 Ferrite Bead 0402 (1005 Metric) 500mA 150mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-BLM15AG700SH1D | 490-7807-2-ND |
| Product Name | 70 OHM Inductor and Choke | Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | |
| Technology | Multi-Layer | |
| Inductance Tolerance | 25 (+/- %) | |
| Impedance | 70 ohms |