Murata Electronics Ferrite Beads and Chips BLM02PX330SN1D

Description
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 550mA 200mOhm
Request a Quote Datasheet
Description
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 550mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-14880-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14880-6-ND
Ferrite Beads and Chips 490-14880-6-ND
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 550mA 200mOhm

33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 550mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14880-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14880-2-ND
Ferrite Beads and Chips 490-14880-2-ND
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 550mA 200mOhm

33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 550mA 200mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14880-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14880-1-ND
Ferrite Beads and Chips 490-14880-1-ND
33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 550mA 200mOhm

33 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 550mA 200mOhm

Buy Now Datasheet
Filters - Ferrite Beads and Chips - 1328134-BLM02PX330SN1D - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1328134-BLM02PX330SN1D
Filters - Ferrite Beads and Chips 1328134-BLM02PX330SN1D
Manufacturer: Murata Electronics Win Source Part Number: 1328134-BLM02PX330SN 1D Category: Filters>Ferrite Beads and Chips Packaging: Reel - TR Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm) Current Rating (Max): 550mA Standard Package: 20,000 Mounting: Surface Mount Filter Type: Signal Line Height (Max): 0.009" (0.22mm) Number of Lines: 1 Impedance @ Frequency: 33 Ohms @ 100 MHz DC Resistance (DCR) (Max): 200mOhm Temperature Range - Operating: -55°C ~ 125°C Case / Package: 01005 (0402 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Other Part Number: 490-14880-6,490-1488 0-2,490-14880-1 Base Product Number: BLM02PX RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328134-BLM02PX330SN1D
Category: Filters>Ferrite Beads and Chips
Packaging: Reel - TR
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
Current Rating (Max): 550mA
Standard Package: 20,000
Mounting: Surface Mount
Filter Type: Signal Line
Height (Max): 0.009" (0.22mm)
Number of Lines: 1
Impedance @ Frequency: 33 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 200mOhm
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 01005 (0402 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Other Part Number: 490-14880-6,490-14880-2,490-14880-1
Base Product Number: BLM02PX
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
33 OHM Inductor and Choke - 841-BLM02PX330SN1D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33 OHM Inductor and Choke
841-BLM02PX330SN1D
33 OHM Inductor and Choke 841-BLM02PX330SN1D
FERRITE BEAD 33 OHM 01005 1LN Product overview: BLM02PX330SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM02PX330SN1D can be used for catalog matching and distributor lookup.

FERRITE BEAD 33 OHM 01005 1LN Product overview: BLM02PX330SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM02PX330SN1D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Ferrite Beads Chip Inductors Inductors, Coils, and Chokes
Product Number 490-14880-6-ND 1328134-BLM02PX330SN1D 841-BLM02PX330SN1D
Product Name Ferrite Beads and Chips Filters - Ferrite Beads and Chips 33 OHM Inductor and Choke
DCR 0.2000 ohms 0.2000 ohms
Rated DC Current 550 milliamps 550 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Packing Method Tape Reel Tape Reel; Reel - TR Tape & Reel (TR)
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909784P - RS Components, Ltd.
Specs
Inductance Range 0.1200 microH
DCR 0.3200 ohms
Rated DC Current 400 milliamps
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details