FERRITE BEAD 10 OHM 01005 1LN Product overview: BLM02PX100SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM02PX100SN1D can be used for catalog matching and distributor lookup.
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 1.1A 50mOhm
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 1.1A 50mOhm
10 Ohms @ 100MHz 1 Signal Line Ferrite Bead 01005 (0402 Metric) 1.1A 50mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 841-BLM02PX100SN1D | 490-14878-1-ND |
| Product Name | 10 OHM Inductor and Choke | Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | |
| Technology | Multi-Layer Power | |
| Impedance | 10 ohms |