FERRITE BEAD 240 OHM 01005 1LN Product overview: BLM02AX241SN1D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 240 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM02AX241SN1D can be used for catalog matching and distributor lookup.
240 Ohms @ 100MHz 1 Ferrite Bead 01005 (0402 Metric) 200mA 900mOhm
FERRITE BEAD 240 OHM 01005 1LN
FERRITE BEAD 240 OHM 01005 1LN
Win Source Part Number: 1369099-BLM02AX241SN
Category: Filters - Ferrite Beads and Chips
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: BLM18KG
Package: Tape & Reel
Product Status: Active
Package / Case: 01005 (0402 Metric)
Base Product Number: BLM02AX
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Size / Dimension: 0.016" L x 0.008" W (0.40mm x 0.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Height (Max): 0.009" (0.22mm)
Number of Lines: 1
Impedance @ Frequency: 240 Ohms @ 100 MHz
Current Rating (Max): 200mA
DC Resistance (DCR) (Max): 900mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Chip Inductors |
| Product Number | 841-BLM02AX241SN1D | 490-BLM02AX241SN1DTR-ND | 1369099-BLM02AX241SN1D |
| Product Name | 240 OHM Inductor and Choke | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | ||
| Technology | Multi-Layer | ||
| Inductance Tolerance | 25 (+/- %) | ||
| Impedance | 240 ohms | 240 ohms |