TE Connectivity Fixed Inductors 3615AR22K

Description
220nH Unshielded Wirewound Inductor 2.57A 35mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Unshielded Wirewound Inductor 2.57A 35mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 3615AR22K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
3615AR22K-ND
Fixed Inductors 3615AR22K-ND
220nH Unshielded Wirewound Inductor 2.57A 35mOhm Max Nonstandard

220nH Unshielded Wirewound Inductor 2.57A 35mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, 3615 Series, 220 Nh, 10%, Wirewound, 0.035 Ohm, 2.57 A Rohs Compliant Sigmainductors Te Connectivity - 95K8693 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, 3615 Series, 220 Nh, 10%, Wirewound, 0.035 Ohm, 2.57 A Rohs Compliant Sigmainductors Te Connectivity
95K8693
Surface Mount Power Inductor, 3615 Series, 220 Nh, 10%, Wirewound, 0.035 Ohm, 2.57 A Rohs Compliant Sigmainductors Te Connectivity 95K8693
Surface Mount Power Inductor, 3615 Series, 220 nH, 10%, Wirewound, 0.035 ohm, 2.57 A RoHS Compliant: Yes

Surface Mount Power Inductor, 3615 Series, 220 nH, 10%, Wirewound, 0.035 ohm, 2.57 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3615AR22K-ND 95K8693
Product Name Fixed Inductors Surface Mount Power Inductor, 3615 Series, 220 Nh, 10%, Wirewound, 0.035 Ohm, 2.57 A Rohs Compliant Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Core Material Phenolic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2103JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 5600 microH
View Details
Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details