Murata Electronics Fixed Inductors B1179BS-3R8N=P3

Description
3.8µH Shielded Wirewound Inductor 5.4A 16mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.8µH Shielded Wirewound Inductor 5.4A 16mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14254-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14254-2-ND
Fixed Inductors 490-14254-2-ND
3.8µH Shielded Wirewound Inductor 5.4A 16mOhm Max Nonstandard

3.8µH Shielded Wirewound Inductor 5.4A 16mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-14254-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3175-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details