Murata Power Solutions Fixed Inductors B1047AS-471M=P3

Description
470µH Shielded Wirewound Inductor 370mA 1.7Ohm Max Nonstandard
Request a Quote Datasheet
Description
470µH Shielded Wirewound Inductor 370mA 1.7Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14235-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14235-1-ND
Fixed Inductors 490-14235-1-ND
470µH Shielded Wirewound Inductor 370mA 1.7Ohm Max Nonstandard

470µH Shielded Wirewound Inductor 370mA 1.7Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - B1047AS-471M=P3 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B1047AS-471M=P3
Fixed Inductors B1047AS-471M=P3
FIXED IND 470UH 370MA 1.7OHM SMD

FIXED IND 470UH 370MA 1.7OHM SMD

Supplier's Site Datasheet
Inductor, 470Uh, 0.37A, 20%, Wirewound; Inductance Murata - 57AC6569 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 0.37A, 20%, Wirewound; Inductance Murata
57AC6569
Inductor, 470Uh, 0.37A, 20%, Wirewound; Inductance Murata 57AC6569
INDUCTOR, 470UH, 0.37A, 20%, WIREWOUND; Inductance:470µH; RMS Current (Irms):370mA; Inductor Construction:Wirewou nd; Saturation Current (Isat):430mA; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC ResistanceRoHS Compliant: Yes

INDUCTOR, 470UH, 0.37A, 20%, WIREWOUND; Inductance:470µH; RMS Current (Irms):370mA; Inductor Construction:Wirewound; Saturation Current (Isat):430mA; Product Range:DS75LC Series; Power Inductor Case:7.3mm x 7.3mm x 5mm; DC ResistanceRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-14235-1-ND B1047AS-471M=P3 57AC6569
Product Name Fixed Inductors Fixed Inductors Inductor, 470Uh, 0.37A, 20%, Wirewound; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1910172 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 47 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details