Manufacturer: Murata Electronics North America
Win Source Part Number: 115721-AS-V20TA-R
Technology: Magnetoresistive
Current - Supply (Max): 12μA
Sensing Range: 4mT Trip, 0.8mT Release
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: -40°C to 85°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH AMR SENSOR
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 115721-AS-V20TA-R | AS-V20TA-R |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - AS-V20TA-R | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic |