Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906H TLE4906H

Description
Manufacturer: Infineon Technologies Win Source Part Number: 803850-TLE4906H Packaging: Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Part Status: Obsolete (End Of Life) Sensing Range: 13.5mT Trip, 5mT Release Supplier Device Package: SC-59 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Output (Maximum): 20mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 18V Current - Supply (Maximum): 6mA
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 803850-TLE4906H Packaging: Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Part Status: Obsolete (End Of Life) Sensing Range: 13.5mT Trip, 5mT Release Supplier Device Package: SC-59 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Output (Maximum): 20mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 18V Current - Supply (Maximum): 6mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906H - 803850-TLE4906H - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906H
803850-TLE4906H
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906H 803850-TLE4906H
Manufacturer: Infineon Technologies Win Source Part Number: 803850-TLE4906H Packaging: Reel Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Function: Unipolar Switch Test Condition: 25°C Polarization: South Pole Part Status: Obsolete (End Of Life) Sensing Range: 13.5mT Trip, 5mT Release Supplier Device Package: SC-59 Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Current - Output (Maximum): 20mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 18V Current - Supply (Maximum): 6mA

Manufacturer: Infineon Technologies
Win Source Part Number: 803850-TLE4906H
Packaging: Reel
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Function: Unipolar Switch
Test Condition: 25°C
Polarization: South Pole
Part Status: Obsolete (End Of Life)
Sensing Range: 13.5mT Trip, 5mT Release
Supplier Device Package: SC-59
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Current - Output (Maximum): 20mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 18V
Current - Supply (Maximum): 6mA

Buy Now
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4906H
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4906H
MAGNETIC SWITCH UNIPOLAR SC59

MAGNETIC SWITCH UNIPOLAR SC59

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 803850-TLE4906H TLE4906H
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4906H Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4959-5U-SP - TLE4959-5U-SP - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
Linear, Compass (ICs) - A1318LLHLX-1-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 3.63 volts
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AS5013-IQFT-1000 - 1046062-AS5013-IQFT-1000 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); QFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details