The A1308 and A1309 are linear Hall-effect sensor ICs with analog output, designed for high-accuracy displacement and angular position sensing in automotive and industrial applications. They are available in a 3-pin SOT-23W surface-mount package measuring 2 mm × 3 mm × 1 mm and a 3-pin ultramini SIP through-hole package measuring 1.5 mm × 4 mm × 3 mm. Both packages are lead-free, with 100% matte-tin plating. The devices operate over a temperature range of -40°C to 150°C (L range) or -40°C to 125°C (K range), are AEC-Q100 qualified, and feature a ratiometric output proportional to the magnetic field with quiescent voltage near 50% of the 5 V supply. They include temperature-stable sensitivity and offset compensation, output voltage clamps, undervoltage lockout, and enhanced EMC performance.
The A1308/9 linear Hall-effect sensor ICs provide accurate and stable analog output in miniature surface-mount and through-hole packages. Ideal for space-constrained automotive and industrial applications.
* Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings ECAD Models
Download Datasheet
SENSOR HALL EFFECT ANALOG SOT23W
SENSOR HALL EFFECT ANALOG SOT23W
| Allegro MicroSystems Inc. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | A1308LLHLT-05-T | A1308LLHLT-05-T | A1308LLHLT-05-T |
| Product Name | Linear Hall-Effect Sensor IC With Analog Output | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |