Murata Power Solutions Antenna Chip, 2.44Ghz; Center Frequency Murata ANCV12G44SAA127

Description
ANTENNA CHIP, 2.44GHZ; Center Frequency:2.442GHz; Antenna Case Size:4mm x 1.85mm x 1.5mm; Product Range:-; Antenna Type:Multilayer; Frequency:2442MHz; VSWR:3.5 RoHS Compliant: Yes
Datasheet
Description
ANTENNA CHIP, 2.44GHZ; Center Frequency:2.442GHz; Antenna Case Size:4mm x 1.85mm x 1.5mm; Product Range:-; Antenna Type:Multilayer; Frequency:2442MHz; VSWR:3.5 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna Chip, 2.44Ghz; Center Frequency Murata - 25M7559 - Newark, An Avnet Company
Chicago, IL, United States
Antenna Chip, 2.44Ghz; Center Frequency Murata
25M7559
Antenna Chip, 2.44Ghz; Center Frequency Murata 25M7559
ANTENNA CHIP, 2.44GHZ; Center Frequency:2.442GHz; Antenna Case Size:4mm x 1.85mm x 1.5mm; Product Range:-; Antenna Type:Multilayer; Frequency:2442MHz; VSWR:3.5 RoHS Compliant: Yes

ANTENNA CHIP, 2.44GHZ; Center Frequency:2.442GHz; Antenna Case Size:4mm x 1.85mm x 1.5mm; Product Range:-; Antenna Type:Multilayer; Frequency:2442MHz; VSWR:3.5 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 25M7559
Product Name Antenna Chip, 2.44Ghz; Center Frequency Murata
VSWR 3.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108792-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details