Murata Electronics 1.57GHZ Rf Antenna ANCL11G57SAA165RD3

Description
Dielectric Antennas Chip 1.57GHZ Product overview: ANCL11G57SAA165RD3 from Murata Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.57GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.57GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANCL11G57SAA165R D3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dielectric Antennas Chip 1.57GHZ Product overview: ANCL11G57SAA165RD3 from Murata Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.57GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.57GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANCL11G57SAA165R D3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.57GHZ Rf Antenna - 875-ANCL11G57SAA165RD3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.57GHZ Rf Antenna
875-ANCL11G57SAA165RD3
1.57GHZ Rf Antenna 875-ANCL11G57SAA165RD3
Dielectric Antennas Chip 1.57GHZ Product overview: ANCL11G57SAA165RD3 from Murata Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.57GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.57GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANCL11G57SAA165R D3 can be used for catalog matching and distributor lookup.

Dielectric Antennas Chip 1.57GHZ Product overview: ANCL11G57SAA165RD3 from Murata Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.57GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 1.57GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANCL11G57SAA165RD3 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - ANCL11G57SAA165RD3 - ANCL11G57SAA165RD3 - Win Source Electronics
Laguna Hills, CA, United States
RF Antennas - ANCL11G57SAA165RD3
ANCL11G57SAA165RD3
RF Antennas - ANCL11G57SAA165RD3 ANCL11G57SAA165RD3
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 965731-ANCL11G57SAA1 65RD3 Categories: RF Antennas Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 965731-ANCL11G57SAA165RD3
Categories: RF Antennas
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Antennas Antennas
Product Number 875-ANCL11G57SAA165RD3 ANCL11G57SAA165RD3
Product Name 1.57GHZ Rf Antenna RF Antennas - ANCL11G57SAA165RD3
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-519-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 5dBi Adhesive Antenna with RG174 (L-3Mtr) Cable + SMA Male St. Connector - ET-LTS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Virtual Antenna - RUN mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details
RF Antennas - A99131-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers