Current (Ammeter) LED - Red Characters Display Panel Mount - Bezel
Ammeter LED - Red Characters Display Panel Mount - Bezel
CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 100A; Digit Height:9.4mm; Panel Cutout Height:22.35mm; Panel Cutout Width:35.05mm; Supply Voltage Min:85VAC; Supply Voltage Max:264VAC RoHS Compliant: Yes
AMMETER 0-100A LED PANEL MOUNT
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 811-1101-ND | ACA-20PC-4-AC1-RL-C | 39M6195 | ACA-20PC-4-AC1-RL-C |
| Product Name | Meters | Panel Meters | Current Meter; No. Of Digits / Alpha Murata Power Solutions | Meters |
| Display Technology | LED | |||
| Display Colors | Red | LED - Red Characters | ||
| Current Range | 0.0 to 100 amps | 0.0 to 100 amps | ||
| Width | 33.93 mm (1.34 inch) | |||
| Height | 21.29 mm (0.8382 inch) |