33µH Shielded Inductor 480mA 455mOhm Max Nonstandard
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-#A914BYW-330M=P3CT-ND |
| Product Name | Fixed Inductors |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.4550 ohms |