Murata Electronics Fixed Inductors A814AY-391K=P3

Description
390µH Unshielded Wirewound Inductor 490mA 1.09Ohm Max Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Wirewound Inductor 490mA 1.09Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - TKS5479CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS5479CT-ND
Fixed Inductors TKS5479CT-ND
390µH Unshielded Wirewound Inductor 490mA 1.09Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 490mA 1.09Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - TKS5479TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
TKS5479TR-ND
Fixed Inductors TKS5479TR-ND
390µH Unshielded Wirewound Inductor 490mA 1.09Ohm Max Nonstandard

390µH Unshielded Wirewound Inductor 490mA 1.09Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number TKS5479CT-ND
Product Name Fixed Inductors
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 7.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-68N 026011C-68NXJRW , 026011C-68NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details