CAP SILICON 10000PF 11V 0201
The BBEC series capacitors target optical communication systems (ROSA / TOSA, SONET and all optoelectronics) as well as high speed data systems or products. The BBEC series is designed for DC decoupling and bypass applications. The unique technology of integrated passive devices in silicon developed by Murata*, offers high rejection up to 40 GHz for the BBEC series. These deep trench silicon capacitors have been developed with a semiconductor MOS process.
| DigiKey | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-939132425510-W0A-ND | 939132425510-W0A |
| Product Name | Silicon Capacitors | Silicon Chip Capacitors (Wire bondable) |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Packing Method | Tray | |
| Configuration / Form Factor | Chip Capacitor | |
| Capacitance Range | 0.0100 microF |