Murata Power Solutions Inductor, 47Uh, 1.4A, 10%, 6.5Mhz; Product Range Murata #822LY-470K

Description
INDUCTOR, 47UH, 1.4A, 10%, 6.5MHZ; Product Range:8RHB2 Series; Inductance:47µH; Inductor Construction:Unshiel ded; RMS Current (Irms):790mA; Saturation Current (Isat):790mA; DC Resistance Max:0.17ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Description
INDUCTOR, 47UH, 1.4A, 10%, 6.5MHZ; Product Range:8RHB2 Series; Inductance:47µH; Inductor Construction:Unshiel ded; RMS Current (Irms):790mA; Saturation Current (Isat):790mA; DC Resistance Max:0.17ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 47Uh, 1.4A, 10%, 6.5Mhz; Product Range Murata - 96K5968 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 1.4A, 10%, 6.5Mhz; Product Range Murata
96K5968
Inductor, 47Uh, 1.4A, 10%, 6.5Mhz; Product Range Murata 96K5968
INDUCTOR, 47UH, 1.4A, 10%, 6.5MHZ; Product Range:8RHB2 Series; Inductance:47µH; Inductor Construction:Unshiel ded; RMS Current (Irms):790mA; Saturation Current (Isat):790mA; DC Resistance Max:0.17ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 47UH, 1.4A, 10%, 6.5MHZ; Product Range:8RHB2 Series; Inductance:47µH; Inductor Construction:Unshielded; RMS Current (Irms):790mA; Saturation Current (Isat):790mA; DC Resistance Max:0.17ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 96K5968
Product Name Inductor, 47Uh, 1.4A, 10%, 6.5Mhz; Product Range Murata
Inductance Range 47 microH
Inductance Tolerance 10 (+/- %)
DCR 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Leaded Inductors - 1048421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details