Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors 82154C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1328066-82154C Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 150 µH Height - Seated (Max): 0.091" (2.30mm) Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±10% Q @ Freq: 40 @ 800kHz Frequency - Self Resonant: 11MHz DC Resistance (DCR): 5.9Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 85°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 130 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 811-2480-2,811-2480- 1,811-2480-6 Base Product Number: 82 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1328066-82154C Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 150 µH Height - Seated (Max): 0.091" (2.30mm) Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±10% Q @ Freq: 40 @ 800kHz Frequency - Self Resonant: 11MHz DC Resistance (DCR): 5.9Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 85°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 130 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 811-2480-2,811-2480- 1,811-2480-6 Base Product Number: 82 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1328066-82154C - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328066-82154C
Inductors, Coils, Chokes - Fixed Inductors 1328066-82154C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 1328066-82154C Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Wirewound Shielding: Unshielded Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Inductance: 150 µH Height - Seated (Max): 0.091" (2.30mm) Standard Package: 2,500 Mounting: Surface Mount Tolerance: ±10% Q @ Freq: 40 @ 800kHz Frequency - Self Resonant: 11MHz DC Resistance (DCR): 5.9Ohm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 85°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) Current Rating (Amps): 130 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 811-2480-2,811-2480- 1,811-2480-6 Base Product Number: 82 RoHS Status: ROHS3 Compliant

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1328066-82154C
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Unshielded
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Inductance: 150 µH
Height - Seated (Max): 0.091" (2.30mm)
Standard Package: 2,500
Mounting: Surface Mount
Tolerance: ±10%
Q @ Freq: 40 @ 800kHz
Frequency - Self Resonant: 11MHz
DC Resistance (DCR): 5.9Ohm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 130 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 811-2480-2,811-2480-1,811-2480-6
Base Product Number: 82
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 811-2480-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2480-1-ND
Fixed Inductors 811-2480-1-ND
150µH Unshielded Wirewound Inductor 130mA 5.9Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 130mA 5.9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2480-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2480-6-ND
Fixed Inductors 811-2480-6-ND
150µH Unshielded Wirewound Inductor 130mA 5.9Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 130mA 5.9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Fixed Inductors - 811-2480-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-2480-2-ND
Fixed Inductors 811-2480-2-ND
150µH Unshielded Wirewound Inductor 130mA 5.9Ohm Max 1210 (3225 Metric)

150µH Unshielded Wirewound Inductor 130mA 5.9Ohm Max 1210 (3225 Metric)

Buy Now Datasheet
Surface Mount Inductors - 9055021 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9055021
Surface Mount Inductors 9055021
Murata Power Solutions 82154C

Murata Power Solutions 82154C

Supplier's Site
Surface Mount Inductors - 9055021P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
9055021P
Surface Mount Inductors 9055021P
Murata Power Solutions 82154C

Murata Power Solutions 82154C

Supplier's Site
Surface Mount Inductors - 1675931 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675931
Surface Mount Inductors 1675931
Murata Power Solutions 82154C

Murata Power Solutions 82154C

Supplier's Site
150uH 10KHz 0.13A Inductor and Choke - 71-82154C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150uH 10KHz 0.13A Inductor and Choke
71-82154C
150uH 10KHz 0.13A Inductor and Choke 71-82154C
Inductor Power Wirewound 150uH 10% 10KHz 40Q-Factor 0.13A 5.9Ohm DCR 1210 T/R Product overview: 82154C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 10KHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 10KHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82154C can be used for catalog matching and distributor lookup.

Inductor Power Wirewound 150uH 10% 10KHz 40Q-Factor 0.13A 5.9Ohm DCR 1210 T/R Product overview: 82154C from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 10KHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 10KHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-82154C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 150Uh, 0.13A, 10%, Unshielded; Inductance Murata - 57AC7938 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 0.13A, 10%, Unshielded; Inductance Murata
57AC7938
Inductor, 150Uh, 0.13A, 10%, Unshielded; Inductance Murata 57AC7938
INDUCTOR, 150UH, 0.13A, 10%, UNSHIELDED; Inductance:150µH; RMS Current (Irms):130mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:8200 Series; Power Inductor Case:3.2mm x 2.5mm x 2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 150UH, 0.13A, 10%, UNSHIELDED; Inductance:150µH; RMS Current (Irms):130mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:8200 Series; Power Inductor Case:3.2mm x 2.5mm x 2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1328066-82154C 811-2480-1-ND 9055021 9055021P 71-82154C 57AC7938
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Surface Mount Inductors Surface Mount Inductors 150uH 10KHz 0.13A Inductor and Choke Inductor, 150Uh, 0.13A, 10%, Unshielded; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound Power
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

6mH 2A Inductor and Choke - 839-DFKH-22-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 6000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 80.75 to ? microH
Rated DC Current 5700 milliamps
View Details
3 suppliers