Murata Power Solutions General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions 78602/1C

Description
GENERAL PURPOSE PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:2mH; DC Resistance:0.66ohm; ET Constant:20Vµs; Isolation Voltage:1kV; Product Range:78602/1C Series; Capacitance:72pF; DC Resistance Max:0.66ohm; External Depth:6.35mm RoHS Compliant: Yes
Datasheet
Description
GENERAL PURPOSE PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:2mH; DC Resistance:0.66ohm; ET Constant:20Vµs; Isolation Voltage:1kV; Product Range:78602/1C Series; Capacitance:72pF; DC Resistance Max:0.66ohm; External Depth:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions - 62K1017 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions
62K1017
General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions 62K1017
GENERAL PURPOSE PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:2mH; DC Resistance:0.66ohm; ET Constant:20Vµs; Isolation Voltage:1kV; Product Range:78602/1C Series; Capacitance:72pF; DC Resistance Max:0.66ohm; External Depth:6.35mm RoHS Compliant: Yes

GENERAL PURPOSE PULSE TRANSFORMER; Turns Ratio:1:1:1; Inductance:2mH; DC Resistance:0.66ohm; ET Constant:20Vµs; Isolation Voltage:1kV; Product Range:78602/1C Series; Capacitance:72pF; DC Resistance Max:0.66ohm; External Depth:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62K1017
Product Name General Purpose Pulse Transformer; Turns Ratio Murata Power Solutions
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C434U010CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details