Murata Power Solutions Choke, 5Mh, 1.2A; Dc Current Rating Murata Power Solutions 51505C

Description
CHOKE, 5MH, 1.2A; DC Current Rating:1.2A; Inductance:5mH; Product Range:5100 Series; Impedance:-; Product Length:18mm; Product Width:10mm; Product Height:24mm; Qualification:-; Case Dimensions:18mm x 10mm x 24mm RoHS Compliant: Yes
Datasheet
Description
CHOKE, 5MH, 1.2A; DC Current Rating:1.2A; Inductance:5mH; Product Range:5100 Series; Impedance:-; Product Length:18mm; Product Width:10mm; Product Height:24mm; Qualification:-; Case Dimensions:18mm x 10mm x 24mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 5Mh, 1.2A; Dc Current Rating Murata Power Solutions - 12N4235 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 5Mh, 1.2A; Dc Current Rating Murata Power Solutions
12N4235
Choke, 5Mh, 1.2A; Dc Current Rating Murata Power Solutions 12N4235
CHOKE, 5MH, 1.2A; DC Current Rating:1.2A; Inductance:5mH; Product Range:5100 Series; Impedance:-; Product Length:18mm; Product Width:10mm; Product Height:24mm; Qualification:-; Case Dimensions:18mm x 10mm x 24mm RoHS Compliant: Yes

CHOKE, 5MH, 1.2A; DC Current Rating:1.2A; Inductance:5mH; Product Range:5100 Series; Impedance:-; Product Length:18mm; Product Width:10mm; Product Height:24mm; Qualification:-; Case Dimensions:18mm x 10mm x 24mm RoHS Compliant: Yes

Supplier's Site Datasheet
Common Mode Choke, 5Mh, 1.2A Rohs Compliant Murata - 50AJ6574 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Choke, 5Mh, 1.2A Rohs Compliant Murata
50AJ6574
Common Mode Choke, 5Mh, 1.2A Rohs Compliant Murata 50AJ6574
COMMON MODE CHOKE, 5MH, 1.2A ROHS COMPLIANT: YES

COMMON MODE CHOKE, 5MH, 1.2A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 12N4235 50AJ6574
Product Name Choke, 5Mh, 1.2A; Dc Current Rating Murata Power Solutions Common Mode Choke, 5Mh, 1.2A Rohs Compliant Murata
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 725726 - RS Components, Ltd.
Specs
Filter Type Three Phase
Standards and Certifications RoHS
View Details
2 suppliers
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-12 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details