Murata Power Solutions Choke, 4.7Mh, 400Ma, +50, -30%; Dc Current Rating Murata Power Solutions 50475C

Description
CHOKE, 4.7MH, 400mA, +50, -30%; DC Current Rating:400mA; Inductance:4.7mH; Product Range:5000 Series; Impedance:-; Product Length:9.3mm; Product Width:5.9mm; Product Height:4.4mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CHOKE, 4.7MH, 400mA, +50, -30%; DC Current Rating:400mA; Inductance:4.7mH; Product Range:5000 Series; Impedance:-; Product Length:9.3mm; Product Width:5.9mm; Product Height:4.4mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Choke, 4.7Mh, 400Ma, +50, -30%; Dc Current Rating Murata Power Solutions - 40M4490 - Newark, An Avnet Company
Chicago, IL, United States
Choke, 4.7Mh, 400Ma, +50, -30%; Dc Current Rating Murata Power Solutions
40M4490
Choke, 4.7Mh, 400Ma, +50, -30%; Dc Current Rating Murata Power Solutions 40M4490
CHOKE, 4.7MH, 400mA, +50, -30%; DC Current Rating:400mA; Inductance:4.7mH; Product Range:5000 Series; Impedance:-; Product Length:9.3mm; Product Width:5.9mm; Product Height:4.4mm; Qualification:- RoHS Compliant: Yes

CHOKE, 4.7MH, 400mA, +50, -30%; DC Current Rating:400mA; Inductance:4.7mH; Product Range:5000 Series; Impedance:-; Product Length:9.3mm; Product Width:5.9mm; Product Height:4.4mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Choke, Cm, 4.7Mh, +50%/-30%, 0.4A; Rated Current Murata Power Solutions - 76T3301 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Cm, 4.7Mh, +50%/-30%, 0.4A; Rated Current Murata Power Solutions
76T3301
Choke, Cm, 4.7Mh, +50%/-30%, 0.4A; Rated Current Murata Power Solutions 76T3301
CHOKE, CM, 4.7MH, +50%/-30%, 0.4A; Rated Current:400mA; Inductance:4.7mH; Product Range:5000 Series; Impedance:-; Common Mode Filter Case:7mm x 6mm x 3.5mm; Automotive Qualification Standard:-; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

CHOKE, CM, 4.7MH, +50%/-30%, 0.4A; Rated Current:400mA; Inductance:4.7mH; Product Range:5000 Series; Impedance:-; Common Mode Filter Case:7mm x 6mm x 3.5mm; Automotive Qualification Standard:-; SVHC:No SVHC (07-Jul-2017); DC Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 40M4490
Product Name Choke, 4.7Mh, 400Ma, +50, -30%; Dc Current Rating Murata Power Solutions
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 1936526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Faston
Standards and Certifications RoHS
View Details