Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1327381-496R8C
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Wirewound
Shielding: Shielded
Size / Dimension: 0.472" L x 0.472" W (12.00mm x 12.00mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 500
Mounting: Surface Mount
DC Resistance (DCR): 27mOhm Max
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Nonstandard, 4 Lead
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.4 A
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Base Product Number: 49
RoHS Status: ROHS3 Compliant
FIXED IND 6.8UH 5.4A 27MOHM SMD Product overview: 496R8C from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 5.4A, 27MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 5.4A, 27MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-496R8C can be used for catalog matching and distributor lookup.
6.8µH Shielded Wirewound Inductor 5.4A 27mOhm Max Nonstandard, 4 Lead
INDUCTOR, 6.8UH, SHIELDED, 5.4A, SMD ROHS COMPLIANT: YES
FIXED IND 6.8UH 5.4A 27MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1327381-496R8C | 71-496R8C | 496R8C-ND | 50AJ6570 | 496R8C |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 6.8UH 5.4A 27MOHM Inductor and Choke | Fixed Inductors | Inductor, 6.8Uh, Shielded, 5.4A, Smd Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound | |
| Application | RF Choke | ||||
| Configuration | Fixed | Fixed |