Murata Power Solutions Fixed Inductors 49681SC

Description
680µH Shielded Wirewound Inductor 620mA 1.2Ohm Max Nonstandard, 4 Lead
Request a Quote Datasheet
Description
680µH Shielded Wirewound Inductor 620mA 1.2Ohm Max Nonstandard, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-49681SCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-49681SCTR-ND
Fixed Inductors 811-49681SCTR-ND
680µH Shielded Wirewound Inductor 620mA 1.2Ohm Max Nonstandard, 4 Lead

680µH Shielded Wirewound Inductor 620mA 1.2Ohm Max Nonstandard, 4 Lead

Buy Now Datasheet
Fixed Inductors - 811-49681SCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-49681SCDKR-ND
Fixed Inductors 811-49681SCDKR-ND
FIXED IND 680UH 620MA 1.2 OHM

FIXED IND 680UH 620MA 1.2 OHM

Buy Now Datasheet
Fixed Inductors - 811-49681SCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-49681SCCT-ND
Fixed Inductors 811-49681SCCT-ND
FIXED IND 680UH 620MA 1.2 OHM

FIXED IND 680UH 620MA 1.2 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 811-49681SCTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details