Murata Power Solutions Fixed Inductors 34L224C

Description
220µH Shielded Wirewound Inductor 160mA 8Ohm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 160mA 8Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 34L224C-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
34L224C-ND
Fixed Inductors 34L224C-ND
220µH Shielded Wirewound Inductor 160mA 8Ohm Max Nonstandard

220µH Shielded Wirewound Inductor 160mA 8Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 34L224C-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers