Murata Power Solutions Fixed Inductors 33220C

Description
22µH Unshielded Toroidal Inductor 5.1A 33mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
22µH Unshielded Toroidal Inductor 5.1A 33mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1233-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1233-ND
Fixed Inductors 811-1233-ND
22µH Unshielded Toroidal Inductor 5.1A 33mOhm Max Radial, Vertical, 4 Leads (Open)

22µH Unshielded Toroidal Inductor 5.1A 33mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Inductor, 22Uh, 5.1A, 15%, 37Mhz, Radial Leaded; Product Range Murata Power Solutions - 12N4123 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 5.1A, 15%, 37Mhz, Radial Leaded; Product Range Murata Power Solutions
12N4123
Inductor, 22Uh, 5.1A, 15%, 37Mhz, Radial Leaded; Product Range Murata Power Solutions 12N4123
INDUCTOR, 22UH, 5.1A, 15%, 37MHZ, RADIAL LEADED; Product Range:3300 Series; Inductance:22µH; RMS Current (Irms):5.1A; DC Resistance Max:0.033ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm RoHS Compliant: Yes

INDUCTOR, 22UH, 5.1A, 15%, 37MHZ, RADIAL LEADED; Product Range:3300 Series; Inductance:22µH; RMS Current (Irms):5.1A; DC Resistance Max:0.033ohm; Inductance Tolerance:± 15%; Case Dimensions:24mm x 16.3mm x 31mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1233-ND 12N4123
Product Name Fixed Inductors Inductor, 22Uh, 5.1A, 15%, 37Mhz, Radial Leaded; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2825-032 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers