Murata Power Solutions Fixed Inductors 32331C

Description
330µH Unshielded Toroidal Inductor 780mA 215mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
330µH Unshielded Toroidal Inductor 780mA 215mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1223-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1223-ND
Fixed Inductors 811-1223-ND
330µH Unshielded Toroidal Inductor 780mA 215mOhm Max Radial, Vertical, 4 Leads (Open)

330µH Unshielded Toroidal Inductor 780mA 215mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Toroidal Inductor 330Uh 780Ma 15% 2.3Mhz; Product Range Murata Power Solutions - 12N4113 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor 330Uh 780Ma 15% 2.3Mhz; Product Range Murata Power Solutions
12N4113
Toroidal Inductor 330Uh 780Ma 15% 2.3Mhz; Product Range Murata Power Solutions 12N4113
TOROIDAL INDUCTOR 330UH 780MA 15% 2.3MHZ; Product Range:3200 Series; Inductance:330µH; RMS Current (Irms):780mA; DC Resistance Max:0.215ohm; Inductance Tolerance:± 15%; Case Dimensions:18mm x 10mm x 24mm; Series:3200 RoHS Compliant: Yes

TOROIDAL INDUCTOR 330UH 780MA 15% 2.3MHZ; Product Range:3200 Series; Inductance:330µH; RMS Current (Irms):780mA; DC Resistance Max:0.215ohm; Inductance Tolerance:± 15%; Case Dimensions:18mm x 10mm x 24mm; Series:3200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1223-ND 12N4113
Product Name Fixed Inductors Toroidal Inductor 330Uh 780Ma 15% 2.3Mhz; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
E - Core Common Mode Inductor - CME375-7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 70300 to ? microH
DCR 0.7850 ohms
View Details
2 suppliers