Murata Power Solutions Fixed Inductors 32220C

Description
22µH Unshielded Toroidal Inductor 3A 29mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet
Description
22µH Unshielded Toroidal Inductor 3A 29mOhm Max Radial, Vertical, 4 Leads (Open)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 811-1220-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
811-1220-ND
Fixed Inductors 811-1220-ND
22µH Unshielded Toroidal Inductor 3A 29mOhm Max Radial, Vertical, 4 Leads (Open)

22µH Unshielded Toroidal Inductor 3A 29mOhm Max Radial, Vertical, 4 Leads (Open)

Buy Now Datasheet
Toroidal Inductor 22Uh 3A 15% 41Mhz; Product Range Murata Power Solutions - 12N4110 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor 22Uh 3A 15% 41Mhz; Product Range Murata Power Solutions
12N4110
Toroidal Inductor 22Uh 3A 15% 41Mhz; Product Range Murata Power Solutions 12N4110
TOROIDAL INDUCTOR 22UH 3A 15% 41MHZ; Product Range:3200 Series; Inductance:22µH; RMS Current (Irms):3A; DC Resistance Max:0.029ohm; Inductance Tolerance:± 15%; Case Dimensions:18mm x 10mm x 24mm; Series:3200 RoHS Compliant: Yes

TOROIDAL INDUCTOR 22UH 3A 15% 41MHZ; Product Range:3200 Series; Inductance:22µH; RMS Current (Irms):3A; DC Resistance Max:0.029ohm; Inductance Tolerance:± 15%; Case Dimensions:18mm x 10mm x 24mm; Series:3200 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 811-1220-ND 12N4110
Product Name Fixed Inductors Toroidal Inductor 22Uh 3A 15% 41Mhz; Product Range Murata Power Solutions
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Through Hole
Technology Toroid Toroid
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678490 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 22 microH
View Details
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details